Lansdale Semiconductor, Inc. Dual D Type Master-Slave Flip-Flop 10631/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
Dual D Type Master-Slave Flip-Flop - 10631/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual D Type Master-Slave Flip-Flop
10631/E,F
Dual D Type Master-Slave Flip-Flop 10631/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 10631/E,F
Product Name Dual D Type Master-Slave Flip-Flop
Flip-Flop Type D
Triggering Master-slave
Supply Voltage (-)8 VDC
Propagation Delay 2 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3354-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details