Lansdale Semiconductor, Inc. 4-Wide OR-AND/OR-AND-INVERT Gate 10521/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
4-Wide OR-AND/OR-AND-INVERT Gate - 10521/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Wide OR-AND/OR-AND-INVERT Gate
10521/E,F
4-Wide OR-AND/OR-AND-INVERT Gate 10521/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 10521/E,F
Product Name 4-Wide OR-AND/OR-AND-INVERT Gate
Gate Type NOT (optional feature); AND; OR
Supply Voltage (-)8 VDC
Logic Family ECL
Inputs 4
Propagation Delay 2.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F38/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers