The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 10515/E,F |
| Product Name | Quad Differential Line Receiver |
| Technology | ECL |
| Device Type | Receiver |
| Supply Voltage | Other; (-) 8 VDC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |