Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz ~ 2.495GHz, 5.15GHz ~ 5.825GHz Antenna Not Included Card Edge
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | WH-M2SD50NBT-ND |
| Product Name | RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key |
| Radio Technique | Direct-Sequence Spread Spectrum |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 to 5825 MHz |
| Sensitivity | -92 dBm |