6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard
6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard
6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-TYS80406R8M-10TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |