Laird Technologies Fixed Inductors TYS8040680M-10

Description
68µH Shielded Inductor 1.25A 196mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 1.25A 196mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2762-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2762-2-ND
Fixed Inductors 240-2762-2-ND
68µH Shielded Inductor 1.25A 196mOhm Max Nonstandard

68µH Shielded Inductor 1.25A 196mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2762-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2762-6-ND
Fixed Inductors 240-2762-6-ND
68µH Shielded Inductor 1.25A 196mOhm Max Nonstandard

68µH Shielded Inductor 1.25A 196mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2762-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2762-1-ND
Fixed Inductors 240-2762-1-ND
68µH Shielded Inductor 1.25A 196mOhm Max Nonstandard

68µH Shielded Inductor 1.25A 196mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2762-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details