Win Source Part Number: 1162854-TYS8040470M-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TYS8040
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 6.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 136mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Alternative Parts (Cross-Reference): TYS8040470M10;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.55 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Laird-Signal Integrity Products
Other Names: 240-2760-1,240-2760-
Current - Saturation (Isat): 1.75A
47µH Shielded Inductor 1.55A 136mOhm Max Nonstandard
47µH Shielded Inductor 1.55A 136mOhm Max Nonstandard
47µH Shielded Inductor 1.55A 136mOhm Max Nonstandard
Surface Mount Power Inductor, TYS Series, 47 H, 20%, Shielded, 0.136 ohm, 1.55 A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1162854-TYS8040470M-10 | 240-2760-2-ND | 67W0395 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.136 Ohm, 1.55 A Rohs Compliant Laird |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 47 microH |