330µH Shielded Inductor 570mA 1.27Ohm Nonstandard
330µH Shielded Inductor 570mA 1.27Ohm Nonstandard
330µH Shielded Inductor 570mA 1.27Ohm Nonstandard
FIXED IND 330UH 570MA 1.27OHM SM
Surface Mount Power Inductor, TYS Series, 330 H, 20%, Shielded, 1.27 ohm, 570 mA RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-2744-6-ND | TYS6045331M-10 | 67W0389 |
| Product Name | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Tys Series, 330 H, 20%, Shielded, 1.27 Ohm, 570 Ma Rohs Compliant Laird |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 1.27 ohms | 1.27 ohms |