Laird Technologies Fixed Inductors TYS6045330M-10

Description
33µH Shielded Inductor 1.45A 137mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 1.45A 137mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS6045330M-10TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 1.45A 137mOhm Nonstandard

33µH Shielded Inductor 1.45A 137mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS6045330M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 1.45A 137mOhm Nonstandard

33µH Shielded Inductor 1.45A 137mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS6045330M-10CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 1.45A 137mOhm Nonstandard

33µH Shielded Inductor 1.45A 137mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - TYS6045330M-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TYS6045330M-10
Fixed Inductors TYS6045330M-10
FIXED IND 33UH 1.45A 137MOHM SMD

FIXED IND 33UH 1.45A 137MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYS6045330M-10TR-ND TYS6045330M-10
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1370 ohms 0.1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers