Laird Technologies Fixed Inductors TYS60451R0N-10

Description
1µH Shielded Inductor 5.14A 11mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 5.14A 11mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS60451R0N-10DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 5.14A 11mOhm Nonstandard

1µH Shielded Inductor 5.14A 11mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS60451R0N-10TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 5.14A 11mOhm Nonstandard

1µH Shielded Inductor 5.14A 11mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS60451R0N-10CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 5.14A 11mOhm Nonstandard

1µH Shielded Inductor 5.14A 11mOhm Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 1 H, 30%, Shielded, 0.011 Ohm, 5.14 A Rohs Compliant Laird - 67W0386 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 1 H, 30%, Shielded, 0.011 Ohm, 5.14 A Rohs Compliant Laird
67W0386
Surface Mount Power Inductor, Tys Series, 1 H, 30%, Shielded, 0.011 Ohm, 5.14 A Rohs Compliant Laird 67W0386
Surface Mount Power Inductor, TYS Series, 1 H, 30%, Shielded, 0.011 ohm, 5.14 A RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 1 H, 30%, Shielded, 0.011 ohm, 5.14 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYS60451R0N-10DKR-ND 67W0386
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 1 H, 30%, Shielded, 0.011 Ohm, 5.14 A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details