Laird Technologies Fixed Inductors TYS60201R5N-10

Description
1.5µH Shielded Wirewound Inductor 3.2A 22mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.2A 22mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TYS60201R5N-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TYS60201R5N-10-ND
Fixed Inductors TYS60201R5N-10-ND
1.5µH Shielded Wirewound Inductor 3.2A 22mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 3.2A 22mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TYS60201R5N-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details