6.8µH Shielded Inductor 2.5A 43mOhm Max Nonstandard
6.8µH Shielded Inductor 2.5A 43mOhm Max Nonstandard
6.8µH Shielded Inductor 2.5A 43mOhm Max Nonstandard
Surface Mount Power Inductor, TYS Series, 6.8 H, 20%, Shielded, 0.043 ohm, 2.5 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-2719-6-ND | 67W0385 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Tys Series, 6.8 H, 20%, Shielded, 0.043 Ohm, 2.5 A Rohs Compliant Laird |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0430 ohms |