Laird Technologies Fixed Inductors TYS5040470M-10

Description
47µH Shielded Inductor 1A 272mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1A 272mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2716-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2716-1-ND
Fixed Inductors 240-2716-1-ND
47µH Shielded Inductor 1A 272mOhm Max Nonstandard

47µH Shielded Inductor 1A 272mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2716-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2716-2-ND
Fixed Inductors 240-2716-2-ND
47µH Shielded Inductor 1A 272mOhm Max Nonstandard

47µH Shielded Inductor 1A 272mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2716-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2716-6-ND
Fixed Inductors 240-2716-6-ND
47µH Shielded Inductor 1A 272mOhm Max Nonstandard

47µH Shielded Inductor 1A 272mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.272 Ohm, 1 A Rohs Compliant Laird - 67W0384 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.272 Ohm, 1 A Rohs Compliant Laird
67W0384
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.272 Ohm, 1 A Rohs Compliant Laird 67W0384
Surface Mount Power Inductor, TYS Series, 47 H, 20%, Shielded, 0.272 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 47 H, 20%, Shielded, 0.272 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2716-1-ND 67W0384
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.272 Ohm, 1 A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.2720 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details