FIXED IND 1.5UH 4.3A 15 MOHM SMD
1.5µH Shielded Wirewound Inductor 4.3A 15mOhm Nonstandard
FIXED IND 1.5UH 4.3A 15 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-TYS50401R5N-10DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |