Laird Technologies Fixed Inductors TYS50201R0N-10

Description
1µH Shielded Inductor 3.8A 20mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 3.8A 20mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2705-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2705-2-ND
Fixed Inductors 240-2705-2-ND
1µH Shielded Inductor 3.8A 20mOhm Max 2020 (5050 Metric)

1µH Shielded Inductor 3.8A 20mOhm Max 2020 (5050 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 1 H, 30%, Shielded, 0.02 Ohm, 3.8 A Rohs Compliant Laird - 67W0377 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 1 H, 30%, Shielded, 0.02 Ohm, 3.8 A Rohs Compliant Laird
67W0377
Surface Mount Power Inductor, Tys Series, 1 H, 30%, Shielded, 0.02 Ohm, 3.8 A Rohs Compliant Laird 67W0377
Surface Mount Power Inductor, TYS Series, 1 H, 30%, Shielded, 0.02 ohm, 3.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 1 H, 30%, Shielded, 0.02 ohm, 3.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2705-2-ND 67W0377
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 1 H, 30%, Shielded, 0.02 Ohm, 3.8 A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details