Laird Technologies Fixed Inductors TYS5020150M-10

Description
15µH Shielded Inductor 1.25A 165mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 1.25A 165mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS5020150M-10CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 1.25A 165mOhm Max 2020 (5050 Metric)

15µH Shielded Inductor 1.25A 165mOhm Max 2020 (5050 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYS5020150M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 1.25A 165mOhm Max 2020 (5050 Metric)

15µH Shielded Inductor 1.25A 165mOhm Max 2020 (5050 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYS5020150M-10TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 1.25A 165mOhm Max 2020 (5050 Metric)

15µH Shielded Inductor 1.25A 165mOhm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYS5020150M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details