10µH Shielded Inductor 1.55A 110mOhm Max 2020 (5050 Metric)
10µH Shielded Inductor 1.55A 110mOhm Max 2020 (5050 Metric)
10µH Shielded Inductor 1.55A 110mOhm Max 2020 (5050 Metric)
Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.11 ohm, 1.55 A RoHS Compliant: Yes
FIXED IND 10UH 1.55A 110MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-TYS5020100M-10DKR-ND | 67W0378 | TYS5020100M-10 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.11 Ohm, 1.55 A Rohs Compliant Laird | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.1100 ohms | 0.1100 ohms |