33µH Shielded Wirewound Inductor 840mA 429mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 840mA 429mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 840mA 429mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-TYS4030330M-10DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |