Laird Technologies Fixed Inductors TYS40302R2N-10

Description
2.2µH Shielded Wirewound Inductor 2.95A 39mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.95A 39mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS40302R2N-10TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.95A 39mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.95A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS40302R2N-10DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.95A 39mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.95A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS40302R2N-10CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.95A 39mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.95A 39mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYS40302R2N-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details