Laird Technologies Fixed Inductors TYS4030150M-10

Description
15µH Shielded Wirewound Inductor 1.11A 247mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.11A 247mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS4030150M-10CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.11A 247mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.11A 247mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS4030150M-10TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.11A 247mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.11A 247mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS4030150M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.11A 247mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.11A 247mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYS4030150M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details