2.2µH Shielded Inductor 1.85A 40mOhm Max Nonstandard
2.2µH Shielded Inductor 1.85A 40mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-2685-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |
| DCR | 0.0400 ohms |