Laird Technologies Fixed Inductors TYS4018470M-10

Description
47µH Shielded Inductor 420mA 650mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 420mA 650mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS4018470M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 420mA 650mOhm Max Nonstandard

47µH Shielded Inductor 420mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS4018470M-10CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 420mA 650mOhm Max Nonstandard

47µH Shielded Inductor 420mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS4018470M-10TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 420mA 650mOhm Max Nonstandard

47µH Shielded Inductor 420mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - TYS4018470M-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TYS4018470M-10
Fixed Inductors TYS4018470M-10
FIXED IND 47UH 420MA 650MOHM SMD

FIXED IND 47UH 420MA 650MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.65 Ohm, 420 Ma Rohs Compliant Laird - 67W0376 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.65 Ohm, 420 Ma Rohs Compliant Laird
67W0376
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.65 Ohm, 420 Ma Rohs Compliant Laird 67W0376
Surface Mount Power Inductor, TYS Series, 47 H, 20%, Shielded, 0.65 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 47 H, 20%, Shielded, 0.65 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYS4018470M-10DKR-ND TYS4018470M-10 67W0376
Product Name Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 0.65 Ohm, 420 Ma Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.6500 ohms 0.6500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers