Laird Technologies Fixed Inductors TYS3015150M-10

Description
15µH Shielded Inductor 650mA 380mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 650mA 380mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2648-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2648-2-ND
Fixed Inductors 240-2648-2-ND
15µH Shielded Inductor 650mA 380mOhm Max Nonstandard

15µH Shielded Inductor 650mA 380mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2648-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0074uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0074 microH
Inductance Tolerance 5 (+/- %)
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details