Laird Technologies Fixed Inductors TYS3015100M-10

Description
10µH Shielded Inductor 770mA 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 770mA 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS3015100M-10CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 770mA 250mOhm Max Nonstandard

10µH Shielded Inductor 770mA 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS3015100M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 770mA 250mOhm Max Nonstandard

10µH Shielded Inductor 770mA 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS3015100M-10TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 770mA 250mOhm Max Nonstandard

10µH Shielded Inductor 770mA 250mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.25 Ohm, 770 Ma Rohs Compliant Laird - 67W0362 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.25 Ohm, 770 Ma Rohs Compliant Laird
67W0362
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.25 Ohm, 770 Ma Rohs Compliant Laird 67W0362
Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.25 ohm, 770 mA RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.25 ohm, 770 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - TYS3015100M-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TYS3015100M-10
Fixed Inductors TYS3015100M-10
FIXED IND 10UH 770MA 250MOHM SMD

FIXED IND 10UH 770MA 250MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYS3015100M-10CT-ND 67W0362 TYS3015100M-10
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.25 Ohm, 770 Ma Rohs Compliant Laird Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - A102549DKR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details