Laird Technologies Fixed Inductors TYS3010470M-10

Description
47µH Shielded Inductor 260mA 1.95Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 260mA 1.95Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2633-2-ND
Fixed Inductors 240-2633-2-ND
47µH Shielded Inductor 260mA 1.95Ohm Max Nonstandard

47µH Shielded Inductor 260mA 1.95Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 1.95 Ohm, 260 Ma Rohs Compliant Laird - 67W0360 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 1.95 Ohm, 260 Ma Rohs Compliant Laird
67W0360
Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 1.95 Ohm, 260 Ma Rohs Compliant Laird 67W0360
Surface Mount Power Inductor, TYS Series, 47 H, 20%, Shielded, 1.95 ohm, 260 mA RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 47 H, 20%, Shielded, 1.95 ohm, 260 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2633-2-ND 67W0360
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 47 H, 20%, Shielded, 1.95 Ohm, 260 Ma Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 1.95 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details