Laird Technologies Fixed Inductors TYS30102R2N-10

Description
2.2µH Shielded Inductor 1.09A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.09A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2631-2-ND
Fixed Inductors 240-2631-2-ND
2.2µH Shielded Inductor 1.09A 110mOhm Max Nonstandard

2.2µH Shielded Inductor 1.09A 110mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 2.2 H, 30%, Shielded, 0.11 Ohm, 1.09 A Rohs Compliant Laird - 67W0357 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 2.2 H, 30%, Shielded, 0.11 Ohm, 1.09 A Rohs Compliant Laird
67W0357
Surface Mount Power Inductor, Tys Series, 2.2 H, 30%, Shielded, 0.11 Ohm, 1.09 A Rohs Compliant Laird 67W0357
Surface Mount Power Inductor, TYS Series, 2.2 H, 30%, Shielded, 0.11 ohm, 1.09 A RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 2.2 H, 30%, Shielded, 0.11 ohm, 1.09 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2631-2-ND 67W0357
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 2.2 H, 30%, Shielded, 0.11 Ohm, 1.09 A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.56uH 3.62KOhm 7.9MHz Inductor and Choke - 71-0402AF-561XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers