Laird Technologies Fixed Inductors TYS252012L220M-10

Description
22µH Shielded Inductor 380mA 1.824Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 380mA 1.824Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS252012L220M-10TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 380mA 1.824Ohm Max 1008 (2520 Metric)

22µH Shielded Inductor 380mA 1.824Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYS252012L220M-10CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 380mA 1.824Ohm Max 1008 (2520 Metric)

22µH Shielded Inductor 380mA 1.824Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYS252012L220M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 380mA 1.824Ohm Max 1008 (2520 Metric)

22µH Shielded Inductor 380mA 1.824Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYS252012L220M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details