Laird Technologies Fixed Inductors TYA40204R7M-10

Description
4.7µH Shielded Wirewound Inductor 2.85A 115mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.85A 115mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA40204R7M-10TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 2.85A 115mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.85A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40204R7M-10CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 2.85A 115mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.85A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40204R7M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 2.85A 115mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.85A 115mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA40204R7M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details