10µH Shielded Wirewound Inductor 2A 220mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2A 220mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2A 220mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-TYA4020100M-10DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |