Laird Technologies Fixed Inductors TYA4012220M-10

Description
22µH Shielded Wirewound Inductor 800mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 800mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA4012220M-10TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 800mA 800mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 800mA 800mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA4012220M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 800mA 800mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 800mA 800mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA4012220M-10CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 800mA 800mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 800mA 800mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA4012220M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details