Laird Technologies Fixed Inductors TYA30123R3M-10

Description
3.3µH Shielded Inductor 1.5A 185mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.5A 185mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA30123R3M-10CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.5A 185mOhm Max Nonstandard

3.3µH Shielded Inductor 1.5A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA30123R3M-10TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.5A 185mOhm Max Nonstandard

3.3µH Shielded Inductor 1.5A 185mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA30123R3M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers