Laird Technologies Fixed Inductors TYA3012220M-10

Description
22µH Shielded Inductor 400mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 400mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA3012220M-10CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 400mA 1.2Ohm Max Nonstandard

22µH Shielded Inductor 400mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA3012220M-10TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 400mA 1.2Ohm Max Nonstandard

22µH Shielded Inductor 400mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA3012220M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details