Laird Technologies Fixed Inductors TYA30121R5M-10

Description
1.5µH Shielded Inductor 2.5A 74mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 2.5A 74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA30121R5M-10CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 2.5A 74mOhm Max Nonstandard

1.5µH Shielded Inductor 2.5A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA30121R5M-10TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 2.5A 74mOhm Max Nonstandard

1.5µH Shielded Inductor 2.5A 74mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA30121R5M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers