Laird Technologies Fixed Inductors TYA2520121R5M-10

Description
1.5µH Shielded Wirewound Inductor 2.4A 78mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.4A 78mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2520121R5M-10CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 2.4A 78mOhm Max 1007 (2518 Metric)

1.5µH Shielded Wirewound Inductor 2.4A 78mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2520121R5M-10TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 2.4A 78mOhm Max 1007 (2518 Metric)

1.5µH Shielded Wirewound Inductor 2.4A 78mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2520121R5M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 2.4A 78mOhm Max 1007 (2518 Metric)

1.5µH Shielded Wirewound Inductor 2.4A 78mOhm Max 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA2520121R5M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers