Laird Technologies Fixed Inductors TYA252010100M-10

Description
10µH Shielded Wirewound Inductor 650mA 740mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 650mA 740mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA252010100M-10TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 650mA 740mOhm Max 1007 (2518 Metric)

10µH Shielded Wirewound Inductor 650mA 740mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA252010100M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 650mA 740mOhm Max 1007 (2518 Metric)

10µH Shielded Wirewound Inductor 650mA 740mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA252010100M-10CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 650mA 740mOhm Max 1007 (2518 Metric)

10µH Shielded Wirewound Inductor 650mA 740mOhm Max 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA252010100M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details