Laird Technologies Fixed Inductors TYA2016106R8M-10

Description
6.8µH Shielded Inductor 700mA 620mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 700mA 620mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2016106R8M-10CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 700mA 620mOhm Max 0806 (2016 Metric)

6.8µH Shielded Inductor 700mA 620mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016106R8M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 700mA 620mOhm Max 0806 (2016 Metric)

6.8µH Shielded Inductor 700mA 620mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016106R8M-10TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 700mA 620mOhm Max 0806 (2016 Metric)

6.8µH Shielded Inductor 700mA 620mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA2016106R8M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N3 0402DC-5N3XJRW , 0402DC-5N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details