Laird Technologies Fixed Inductors TYA2016102R2M-10

Description
2.2µH Shielded Inductor 1.4A 180mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.4A 180mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2016102R2M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.4A 180mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.4A 180mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016102R2M-10CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.4A 180mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.4A 180mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016102R2M-10TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.4A 180mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.4A 180mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA2016102R2M-10DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details