Laird Technologies RF Antennas - TRA8063N TRA8063N

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1011443-TRA8063N Packaging: Bulk Termination: Connector, NMO Applications: GSM Mounting: Base Mount Frequency Range: 806MHz to 866MHz Height (Max): 2.700" (68.58mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 836MHz Antenna Type: Dome Number of Bands: 1 VSWR: 2 Gain: 3dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1011443-TRA8063N Packaging: Bulk Termination: Connector, NMO Applications: GSM Mounting: Base Mount Frequency Range: 806MHz to 866MHz Height (Max): 2.700" (68.58mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 836MHz Antenna Type: Dome Number of Bands: 1 VSWR: 2 Gain: 3dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - TRA8063N
TRA8063N
RF Antennas - TRA8063N TRA8063N
Manufacturer: Laird Technologies IAS Win Source Part Number: 1011443-TRA8063N Packaging: Bulk Termination: Connector, NMO Applications: GSM Mounting: Base Mount Frequency Range: 806MHz to 866MHz Height (Max): 2.700" (68.58mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 836MHz Antenna Type: Dome Number of Bands: 1 VSWR: 2 Gain: 3dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies IAS
Win Source Part Number: 1011443-TRA8063N
Packaging: Bulk
Termination: Connector, NMO
Applications: GSM
Mounting: Base Mount
Frequency Range: 806MHz to 866MHz
Height (Max): 2.700" (68.58mm)
Frequency Group: UHF (300 MHz to 1 GHz)
Frequency (Center/Band): 836MHz
Antenna Type: Dome
Number of Bands: 1
VSWR: 2
Gain: 3dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number TRA8063N
Product Name RF Antennas - TRA8063N
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz Screw Mount Cup Shape Antenna With RG174 Cable (L- 3Mtr) + SMA Male St. Connector - ET-915WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 5 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers