Laird Technologies Wi-Fi Modules ST60-2230C-P

Description
60 Series,Sterling Module,u.FL,PCIE/UAR T
Request a Quote
Description
60 Series,Sterling Module,u.FL,PCIE/UAR T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Modules - 2100934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2100934
Wi-Fi Modules 2100934
60 Series,Sterling Module,u.FL,PCIE/UAR T

60 Series,Sterling Module,u.FL,PCIE/UART

Supplier's Site
Wi-Fi Modules - 2100934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2100934P
Wi-Fi Modules 2100934P
60 Series,Sterling Module,u.FL,PCIE/UAR T

60 Series,Sterling Module,u.FL,PCIE/UART

Supplier's Site
Wi-Fi Modules - 2100933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2100933
Wi-Fi Modules 2100933
60 Series,Sterling Module,u.FL,PCIE/UAR T

60 Series,Sterling Module,u.FL,PCIE/UART

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2100934 2100934P
Product Name Wi-Fi Modules Wi-Fi Modules
Technology Wi-Fi / WiMAX / Wi-Mesh Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Telecom - SI32281-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details