Laird Technologies RF Antennas - SA4990 SA4990

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 046712-SA4990 Packaging: Bulk Termination: Connector, N Female Mounting: Bracket Mount Frequency Range: 4.9GHz to 4.99GHz Frequency Group: SHF (f > 4 GHz) Frequency (Center/Band): 5GHz Antenna Type: Sector Number of Bands: 1 VSWR: 1.5 Gain: 16dBi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 046712-SA4990 Packaging: Bulk Termination: Connector, N Female Mounting: Bracket Mount Frequency Range: 4.9GHz to 4.99GHz Frequency Group: SHF (f > 4 GHz) Frequency (Center/Band): 5GHz Antenna Type: Sector Number of Bands: 1 VSWR: 1.5 Gain: 16dBi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - SA4990
SA4990
RF Antennas - SA4990 SA4990
Manufacturer: Laird Technologies IAS Win Source Part Number: 046712-SA4990 Packaging: Bulk Termination: Connector, N Female Mounting: Bracket Mount Frequency Range: 4.9GHz to 4.99GHz Frequency Group: SHF (f > 4 GHz) Frequency (Center/Band): 5GHz Antenna Type: Sector Number of Bands: 1 VSWR: 1.5 Gain: 16dBi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies IAS
Win Source Part Number: 046712-SA4990
Packaging: Bulk
Termination: Connector, N Female
Mounting: Bracket Mount
Frequency Range: 4.9GHz to 4.99GHz
Frequency Group: SHF (f > 4 GHz)
Frequency (Center/Band): 5GHz
Antenna Type: Sector
Number of Bands: 1
VSWR: 1.5
Gain: 16dBi
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Antenna - 875-SA4990 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-SA4990
Rf Antenna 875-SA4990
ANT VPOL SECTOR 16DBI 4.9G N FEM Product overview: SA4990 from Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SA4990 can be used for catalog matching and distributor lookup.

ANT VPOL SECTOR 16DBI 4.9G N FEM Product overview: SA4990 from Laird is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SA4990 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number SA4990 875-SA4990
Product Name RF Antennas - SA4990 Rf Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + RP SMA Male St. Connector - ET-WI9RM-1L3-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers