Laird Technologies RF Antennas - PAL902010-FNF PAL902010-FNF

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1016456-PAL902010-FN F Packaging: Bulk Termination: Connector, N Female Ingress Protection: IP67 Mounting: Bracket Mount Frequency Range: 902MHz to 928MHz Height (Max): 1.319" (33.50mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 915MHz Antenna Type: Flat Panel Number of Bands: 1 VSWR: 1.3 Gain: 9.6dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1016456-PAL902010-FN F Packaging: Bulk Termination: Connector, N Female Ingress Protection: IP67 Mounting: Bracket Mount Frequency Range: 902MHz to 928MHz Height (Max): 1.319" (33.50mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 915MHz Antenna Type: Flat Panel Number of Bands: 1 VSWR: 1.3 Gain: 9.6dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - PAL902010-FNF
PAL902010-FNF
RF Antennas - PAL902010-FNF PAL902010-FNF
Manufacturer: Laird Technologies IAS Win Source Part Number: 1016456-PAL902010-FN F Packaging: Bulk Termination: Connector, N Female Ingress Protection: IP67 Mounting: Bracket Mount Frequency Range: 902MHz to 928MHz Height (Max): 1.319" (33.50mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 915MHz Antenna Type: Flat Panel Number of Bands: 1 VSWR: 1.3 Gain: 9.6dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies IAS
Win Source Part Number: 1016456-PAL902010-FNF
Packaging: Bulk
Termination: Connector, N Female
Ingress Protection: IP67
Mounting: Bracket Mount
Frequency Range: 902MHz to 928MHz
Height (Max): 1.319" (33.50mm)
Frequency Group: UHF (300 MHz to 1 GHz)
Frequency (Center/Band): 915MHz
Antenna Type: Flat Panel
Number of Bands: 1
VSWR: 1.3
Gain: 9.6dB
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number PAL902010-FNF
Product Name RF Antennas - PAL902010-FNF
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108789-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers