Laird Technologies RF Antennas - PAL90201-30RSMAM PAL90201-30RSMAM

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 106362-PAL90201-30RS MAM Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 106362-PAL90201-30RS MAM Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - PAL90201-30RSMAM
PAL90201-30RSMAM
RF Antennas - PAL90201-30RSMAM PAL90201-30RSMAM
Manufacturer: Laird Technologies IAS Win Source Part Number: 106362-PAL90201-30RS MAM Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies IAS
Win Source Part Number: 106362-PAL90201-30RSMAM
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number PAL90201-30RSMAM
Product Name RF Antennas - PAL90201-30RSMAM
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details