Laird Technologies Tpli 220FG-A1 1.3 X 0.88inch OTH-Q394480A-00-DN

Description
Tpli 220FG-A1 1.3 X 0.88inch
Request a Quote
Description
Tpli 220FG-A1 1.3 X 0.88inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tpli 220FG-A1 1.3 X 0.88inch - OTH-Q394480A-00-DN - Heilind Electronics, Inc.
Wilmington, MA, United States
Tpli 220FG-A1 1.3 X 0.88inch
OTH-Q394480A-00-DN
Tpli 220FG-A1 1.3 X 0.88inch OTH-Q394480A-00-DN
Tpli 220FG-A1 1.3 X 0.88inch

Tpli 220FG-A1 1.3 X 0.88inch

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Heat Sinks
Product Number OTH-Q394480A-00-DN
Product Name Tpli 220FG-A1 1.3 X 0.88inch
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers