Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
LAIRD TECHNOLOGIES
MP0315-200 -- TRANSFORMER CORES, 8MM X 8MM X 2MM ROHS COMPLIANT LAIRD
Laird Technologies
Transformer Cores, 8Mm X 8Mm X 2Mm Rohs Compliant Laird
MP0315-200
Description
Transformer Cores, 8mm x 8mm x 2mm RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
Transformer Cores, 8mm x 8mm x 2mm RoHS Compliant: Yes
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Transformer Cores, 8Mm X 8Mm X 2Mm Rohs Compliant Laird
67W0094
Transformer Cores, 8Mm X 8Mm X 2Mm Rohs Compliant Laird
67W0094
Transformer Cores, 8mm x 8mm x 2mm RoHS Compliant: Yes
Transformer Cores, 8mm x 8mm x 2mm RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
67W0094
Product Name
Transformer Cores, 8Mm X 8Mm X 2Mm Rohs Compliant Laird
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Ii1 Pulse Transformer Tht Spez Schurter
IF-18-0269-N
Specs
Other Transformer Types / Applications
Pulse Transformers
View Details
Triad Magnetics
Single Secondary Chassis Mount Power Transformers
F-184X
Specs
Category
Power
Other Transformer Types / Applications
Industrial Control Transformer
Mounting
Chassis
View Details
4
suppliers
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60045
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Shenzhen Xingkerong Technology Co., Ltd
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW
No.1601536200354
Specs
Category
Power
Cooling Method
Air; Fan cooling Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details