Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 845815-MI0805J102R-1
Series: MI
Features: 1 kOhms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: MI0805J102R10, 240-2551-6, 240-2551-2, 240-2551-1
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
| Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Ceramic Materials | Industrial Ceramic Materials |
| Product Number | MI0805J102R-10 | MI0805J102R-10 |
| Product Name | Ferrite Beads and Chips - MI0805J102R-10 | Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores |