Laird Technologies Fixed Inductors MHE05033R3M-10

Description
3.3µH Shielded Molded Inductor 8.1A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 8.1A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MHE05033R3M-10CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 8.1A 23mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.1A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MHE05033R3M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 8.1A 23mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.1A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MHE05033R3M-10TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 8.1A 23mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.1A 23mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MHE05033R3M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-N80 0402DC-N80XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers