Laird Technologies Fixed Inductors MGV252012R68M-10

Description
680nH Shielded Molded Inductor 3.7A 35mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 3.7A 35mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3074-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3074-1-ND
Fixed Inductors 240-3074-1-ND
680nH Shielded Molded Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

680nH Shielded Molded Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-3074-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3074-2-ND
Fixed Inductors 240-3074-2-ND
680nH Shielded Molded Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

680nH Shielded Molded Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 0.68Uh, Shielded, 3.7A Rohs Compliant Laird - 24AJ1211 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 3.7A Rohs Compliant Laird
24AJ1211
Inductor, 0.68Uh, Shielded, 3.7A Rohs Compliant Laird 24AJ1211
INDUCTOR, 0.68UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3074-1-ND 24AJ1211
Product Name Fixed Inductors Inductor, 0.68Uh, Shielded, 3.7A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details