Laird Technologies Fixed Inductors MGV252010SR47M-10

Description
470nH Shielded Molded Inductor 5.2A 29mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 5.2A 29mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3084-1-ND
Fixed Inductors 240-3084-1-ND
470nH Shielded Molded Inductor 5.2A 29mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 5.2A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-3084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3084-2-ND
Fixed Inductors 240-3084-2-ND
470nH Shielded Molded Inductor 5.2A 29mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 5.2A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, Shielded, 5.2A Rohs Compliant Laird - 24AJ1203 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, Shielded, 5.2A Rohs Compliant Laird
24AJ1203
Inductor, 0.47Uh, Shielded, 5.2A Rohs Compliant Laird 24AJ1203
INDUCTOR, 0.47UH, SHIELDED, 5.2A ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, SHIELDED, 5.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3084-1-ND 24AJ1203
Product Name Fixed Inductors Inductor, 0.47Uh, Shielded, 5.2A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520560KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details