Laird Technologies Fixed Inductors MGV252010S2R2M-10

Description
2.2µH Shielded Molded Inductor 2.4A 110mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 2.4A 110mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV252010S2R2M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.4A 110mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.4A 110mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV252010S2R2M-10CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.4A 110mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.4A 110mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV252010S2R2M-10TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.4A 110mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.4A 110mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 2.4A Rohs Compliant Laird - 24AJ1205 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.4A Rohs Compliant Laird
24AJ1205
Inductor, 2.2Uh, Shielded, 2.4A Rohs Compliant Laird 24AJ1205
INDUCTOR, 2.2UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-MGV252010S2R2M-10DKR-ND 24AJ1205
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 2.4A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3631B221LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details