Laird Technologies Fixed Inductors MGV252010R68M-10

Description
680nH Shielded Molded Inductor 3.4A 44mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 3.4A 44mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3068-2-ND
Fixed Inductors 240-3068-2-ND
680nH Shielded Molded Inductor 3.4A 44mOhm Max 1008 (2520 Metric)

680nH Shielded Molded Inductor 3.4A 44mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 0.68Uh, Shielded, 3.4A Rohs Compliant Laird - 24AJ1202 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 3.4A Rohs Compliant Laird
24AJ1202
Inductor, 0.68Uh, Shielded, 3.4A Rohs Compliant Laird 24AJ1202
INDUCTOR, 0.68UH, SHIELDED, 3.4A ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, SHIELDED, 3.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3068-2-ND 24AJ1202
Product Name Fixed Inductors Inductor, 0.68Uh, Shielded, 3.4A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers